Kyocera Corporation Thin Film Capacitors - 08051J0R1BAWTR 08051J0R1BAWTR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000356-08051J0R1BAW TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 100V Height - Seated (Max): 0.029" (0.73mm) Mounting: SMD (SMT) Capacitance: 0.1pF Tolerance: ±0.1pF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000356-08051J0R1BAW TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 100V Height - Seated (Max): 0.029" (0.73mm) Mounting: SMD (SMT) Capacitance: 0.1pF Tolerance: ±0.1pF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 08051J0R1BAWTR - 1000356-08051J0R1BAWTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 08051J0R1BAWTR
1000356-08051J0R1BAWTR
Thin Film Capacitors - 08051J0R1BAWTR 1000356-08051J0R1BAWTR
Manufacturer: AVX Corporation Win Source Part Number: 1000356-08051J0R1BAW TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 100V Height - Seated (Max): 0.029" (0.73mm) Mounting: SMD (SMT) Capacitance: 0.1pF Tolerance: ±0.1pF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1000356-08051J0R1BAWTR
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 100V
Height - Seated (Max): 0.029" (0.73mm)
Mounting: SMD (SMT)
Capacitance: 0.1pF
Tolerance: ±0.1pF
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1000356-08051J0R1BAWTR
Product Name Thin Film Capacitors - 08051J0R1BAWTR
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-7 microF
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details