8200pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR CERAMIC 8200PF 100V, X7R, 10%, 0805; Capacitance:8200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes
CAP CER 8200PF 100V X7R 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KAM21BR72A822KTTR-ND | 55J6129 | 08051C822K4T2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 8200Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |