Kyocera Corporation Ceramic Capacitors 08051C821MAT2A

Description
820pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
820pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C821MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C821MAT2A-ND
Ceramic Capacitors 08051C821MAT2A-ND
820pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051C821MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051C821MAT2A
Capacitors - Ceramic Capacitors 08051C821MAT2A
CAP CER 820PF 100V X7R 0805

CAP CER 820PF 100V X7R 0805

Supplier's Site
Capacitor Ceramic 820Pf, 100V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J6125 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 820Pf, 100V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J6125
Capacitor Ceramic 820Pf, 100V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J6125
CAPACITOR CERAMIC 820PF, 100V, X7R, 20%, 0805; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 820PF, 100V, X7R, 20%, 0805; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051C821MAT2A-ND 08051C821MAT2A 55J6125
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 820Pf, 100V, X7R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details