Kyocera Corporation Ceramic Capacitors 08051C821JAT2A

Description
820pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
820pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C821JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C821JAT2A-ND
Ceramic Capacitors 08051C821JAT2A-ND
820pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 820Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J6122 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 820Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J6122
Ceramic Capacitor 820Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J6122
CERAMIC CAPACITOR 820PF, 100V, X7R, 5%, 0805; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 820PF, 100V, X7R, 5%, 0805; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08051C821JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
08051C821JAT2A
Capacitors - Ceramic Capacitors 08051C821JAT2A
CAP CER 820PF 100V X7R 0805

CAP CER 820PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08051C821JAT2A-ND 55J6122 08051C821JAT2A
Product Name Ceramic Capacitors Ceramic Capacitor 820Pf, 100V, X7R, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers