AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08051C682KAT2A

Description
KYOCERA AVX 08051C682KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08051C682KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351361 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351361
MLCCs - Multilayer Ceramic Capacitors 1351361
KYOCERA AVX 08051C682KAT2A

KYOCERA AVX 08051C682KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356649 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356649
MLCCs - Multilayer Ceramic Capacitors 1356649
KYOCERA AVX 08051C682KAT2A

KYOCERA AVX 08051C682KAT2A

Supplier's Site
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0743 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0743
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0743
CERAMIC CAPACITOR 6800PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1367 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1367
Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1367
CERAMIC CAPACITOR 6800PF 100V, X7R, 10%, 0805; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 100V, X7R, 10%, 0805; Capacitance:6800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08051C682KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C682KAT2A
Ceramic Capacitors 08051C682KAT2A
CAP CER 6800PF 100V X7R 0805

CAP CER 6800PF 100V X7R 0805

Supplier's Site Datasheet
CAP CER 6800PF 100V X7R 0805 - 66-08051C682KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 6800PF 100V X7R 0805
66-08051C682KAT2A
CAP CER 6800PF 100V X7R 0805 66-08051C682KAT2A
CAP CER 6800PF 100V X7R 0805

CAP CER 6800PF 100V X7R 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1351361 30H0743 96M1367 08051C682KAT2A 66-08051C682KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 6800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitors CAP CER 6800PF 100V X7R 0805
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Capacitor, Ceramic;0.047uF;Multilayer;Radial;100VDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186302 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details