Kyocera Corporation Ceramic Capacitors 08051C561K4T2A

Description
560pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C561K4T2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051C561K4T2A-ND
Ceramic Capacitors 08051C561K4T2A-ND
560pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

560pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6108 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6108
Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6108
CAPACITOR CERAMIC 560PF, 100V, X7R, 10%, 0805; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 560PF, 100V, X7R, 10%, 0805; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 08051C561K4T2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051C561K4T2A
Capacitors - Ceramic Capacitors 08051C561K4T2A
CAP CER 560PF 100V X7R 0805

CAP CER 560PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08051C561K4T2A-ND 55J6108 08051C561K4T2A
Product Name Ceramic Capacitors Capacitor Ceramic 560Pf, 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers