Kyocera Corporation Ceramic Capacitors 08051C474KAZ2A

Description
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF21KR72A474KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR72A474KUDKR-ND
Ceramic Capacitors 478-KGF21KR72A474KUDKR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21KR72A474KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR72A474KUCT-ND
Ceramic Capacitors 478-KGF21KR72A474KUCT-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21KR72A474KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR72A474KUTR-ND
Ceramic Capacitors 478-KGF21KR72A474KUTR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 52R7210 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
52R7210
Capacitor, Mlcc Rohs Compliant Kyocera Avx 52R7210
Capacitor, MLCC RoHS Compliant: Yes

Capacitor, MLCC RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 96Y8441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
96Y8441
Cap, 0.47Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 96Y8441
CAP, 0.47UF, 100V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 0.47UF, 100V, MLCC, 0805; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08051C474KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C474KAZ2A
Ceramic Capacitors 08051C474KAZ2A
CAP CER 0.47UF 100V X7R 0805

CAP CER 0.47UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF21KR72A474KUDKR-ND 478-KGF21KR72A474KUCT-ND 52R7210 96Y8441 08051C474KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc Rohs Compliant Kyocera Avx Cap, 0.47Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1912926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers