Kyocera Corporation SMD 100V Capacitor 08051C472KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A472KT NEW GLOBAL PN 100V 4700p A 581-KGM21NR72A472KT Product overview: 08051C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C472KAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A472KT NEW GLOBAL PN 100V 4700p A 581-KGM21NR72A472KT Product overview: 08051C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C472KAT2A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 4700pF 100V, X7R, 10%, 0805 from Kyocera AVX is a surface mount capacitor designed for a variety of applications. It features a capacitance of 4700pF with a voltage rating of 100V DC and a tolerance of ±10%. The X7R dielectric provides temperature stability with capacitance variation within ±15% across a temperature range of -55°C to +125°C. This capacitor is suitable for use in environments where non-linear capacitance changes due to applied voltage are acceptable. The component is packaged in a full reel, making it convenient for automated assembly processes. It is RoHS compliant, ensuring it meets environmental regulations. This capacitor is ideal for engineers looking for reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 4700pF 100V, X7R, 10%, 0805 from Kyocera AVX is a surface mount capacitor designed for a variety of applications. It features a capacitance of 4700pF with a voltage rating of 100V DC and a tolerance of ±10%. The X7R dielectric provides temperature stability with capacitance variation within ±15% across a temperature range of -55°C to +125°C. This capacitor is suitable for use in environments where non-linear capacitance changes due to applied voltage are acceptable. The component is packaged in a full reel, making it convenient for automated assembly processes. It is RoHS compliant, ensuring it meets environmental regulations. This capacitor is ideal for engineers looking for reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V Capacitor
60-08051C472KAT2A
SMD 100V Capacitor 60-08051C472KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A472KT NEW GLOBAL PN 100V 4700p A 581-KGM21NR72A472KT Product overview: 08051C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C472KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A472KT NEW GLOBAL PN 100V 4700p A 581-KGM21NR72A472KT Product overview: 08051C472KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C472KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08051C472KAT2A - 1000355-08051C472KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051C472KAT2A
1000355-08051C472KAT2A
Ceramic Capacitors - 08051C472KAT2A 1000355-08051C472KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000355-08051C472KAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000355-08051C472KAT2A
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1444485 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1444485
MLCCs - Multilayer Ceramic Capacitors 1444485
KYOCERA AVX 08051C472KAT2A

KYOCERA AVX 08051C472KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1444510 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1444510
MLCCs - Multilayer Ceramic Capacitors 1444510
KYOCERA AVX 08051C472KAT2A

KYOCERA AVX 08051C472KAT2A

Supplier's Site
Ceramic Capacitors - 08051C472KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C472KAT2A
Ceramic Capacitors 08051C472KAT2A
CAP CER 4700PF 100V X7R 0805

CAP CER 4700PF 100V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1365 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1365
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1365
CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0805; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 30H0741 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
30H0741
Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 30H0741
CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 04X9366 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
04X9366
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 04X9366
SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 87W8294 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
87W8294
Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 87W8294
SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-08051C472KAT2A 1000355-08051C472KAT2A 1444485 08051C472KAT2A 96M1365 30H0741 04X9366
Product Name SMD 100V Capacitor Ceramic Capacitors - 08051C472KAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 4700Pf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - C0805C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers