CERAMIC CAPACITOR 0.033UF 100V, X7R, 10%, 0805; Capacitance:33000pF;
CAP, 0.033µF, 100V, 10%, X7R, 0805, REEL; Capacitance:33000pF;
CAP CER 0.033UF 100V X7R 0805
CAP CER 0.033UF 100V X7R 0805
100V 33nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60R6279 | 95W9276 | 08051C333KAT2A | 66-08051C333KAT2A | 08051C333KAT2A |
| Product Name | Ceramic Capacitor 0.033Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx | Cap, 0.033Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx | Ceramic Capacitors | CAP CER 0.033UF 100V X7R 0805 | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |