Kyocera Corporation Ceramic Capacitors 08051C331KAT2A

Description
CAP CER 330PF 100V X7R 0805
Datasheet
Description
CAP CER 330PF 100V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C331KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C331KAT2A
Ceramic Capacitors 08051C331KAT2A
CAP CER 330PF 100V X7R 0805

CAP CER 330PF 100V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 330Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6070 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6070
Ceramic Capacitor 330Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6070
CERAMIC CAPACITOR 330PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4482 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4482
Cap, 330Pf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4482
CAP, 330PF, 100V, 10%, X7R, 0805, REEL; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:? 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 330PF, 100V, 10%, X7R, 0805, REEL; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:? 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9275 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9275
Smd Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9275
SMD Multilayer Ceramic Capacitor, 330 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 330 pF, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08051C331KAT2A 55J6070 13AC4482 95W9275
Product Name Ceramic Capacitors Ceramic Capacitor 330Pf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 330Pf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 330 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML035MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details