Kyocera Corporation Ceramic Capacitors 08051C224K4Z2A

Description
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21KR72A224KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A224KUCT-ND
Ceramic Capacitors 478-KAF21KR72A224KUCT-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR72A224KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A224KUDKR-ND
Ceramic Capacitors 478-KAF21KR72A224KUDKR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR72A224KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A224KUTR-ND
Ceramic Capacitors 478-KAF21KR72A224KUTR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 67AH8750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
67AH8750
Cap, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 67AH8750
CAP, 0.22UF, 100V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, 0.22UF, 100V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF21KR72A224KUCT-ND 478-KAF21KR72A224KUDKR-ND 67AH8750
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details