Kyocera Corporation Ceramic Capacitors 08051C224K4T2A

Description
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21KR72A224KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A224KUTR-ND
Ceramic Capacitors 478-KAM21KR72A224KUTR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR72A224KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A224KUCT-ND
Ceramic Capacitors 478-KAM21KR72A224KUCT-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR72A224KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A224KUDKR-ND
Ceramic Capacitors 478-KAM21KR72A224KUDKR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 0.22uF Capacitor
60-08051C224K4T2A
SMD 100V 0.22uF Capacitor 60-08051C224K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR72A224KU NW G LOB PN 100V 0.22uF X A 581-KAM21KR72A224KU Product overview: 08051C224K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C224K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR72A224KU NW G LOB PN 100V 0.22uF X A 581-KAM21KR72A224KU Product overview: 08051C224K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C224K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.22UF 100V X7R 0805 - 66-08051C224K4T2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 100V X7R 0805
66-08051C224K4T2A
CAP CER 0.22UF 100V X7R 0805 66-08051C224K4T2A
CAP CER 0.22UF 100V X7R 0805

CAP CER 0.22UF 100V X7R 0805

Supplier's Site
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4872 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4872
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4872
CAP, AEC-Q200, 0.22UF, 100V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 100V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4873
Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4873
CAP, AEC-Q200, 0.22UF, 100V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.22UF, 100V, MLCC, 0805; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08051C224K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C224K4T2A
Ceramic Capacitors 08051C224K4T2A
CAP CER 0.22UF 100V X7R 0805

CAP CER 0.22UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21KR72A224KUTR-ND 478-KAM21KR72A224KUDKR-ND 60-08051C224K4T2A 66-08051C224K4T2A 08AK4872 08051C224K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 0.22uF Capacitor CAP CER 0.22UF 100V X7R 0805 Cap, Aec-Q200, 0.22Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers