0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
0.022µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.022UF 100V X7R 0805
CAP CER 0.022UF 100V X7R 0805
CAPACITOR CERAMIC 0.022UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF;
CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0805; Capacitance:0.022µF;
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KAF21BR72A223KTTR-ND | 66-08051C223K4Z2A | 08051C223K4Z2A | 56K4456 |
| Product Name | Ceramic Capacitors | CAP CER 0.022UF 100V X7R 0805 | Ceramic Capacitors | Capacitor Ceramic 0.022Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |