Kyocera Corporation 100V 22nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 08051C223JAT2A

Description
100V 22nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Datasheet
Description
100V 22nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 22nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-08051C223JAT2A - Utmel Electronic Limited
Hong Kong, China
100V 22nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-08051C223JAT2A
100V 22nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-08051C223JAT2A
100V 22nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 22nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6048 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6048
Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6048
CERAMIC CAPACITOR 0.022UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9274 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9274
Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9274
Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 17928-08051C223JAT2A 55J6048 95W9274
Product Name 100V 22nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS Ceramic Capacitor 0.022Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.022 F, 5%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Technology Multilayer Multilayer
Mounting Style Surface Mount Technology
Capacitance Type Fixed Fixed
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details