Kyocera Corporation Ceramic Capacitors 08051C183MAT4A

Description
CAP CER 0.018UF 100V X7R 0805
Datasheet
Description
CAP CER 0.018UF 100V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051C183MAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C183MAT4A
Ceramic Capacitors 08051C183MAT4A
CAP CER 0.018UF 100V X7R 0805

CAP CER 0.018UF 100V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.018Uf 100V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J6035 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.018Uf 100V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J6035
Capacitor Ceramic 0.018Uf 100V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J6035
CAPACITOR CERAMIC 0.018UF 100V, X7R, 20%, 0805; Capacitance:18000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.018UF 100V, X7R, 20%, 0805; Capacitance:18000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08051C183MAT4A 55J6035
Product Name Ceramic Capacitors Capacitor Ceramic 0.018Uf 100V, X7R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details