AVX Corporation Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 08051C182KAT2A.

Description
CAPACITOR CERAMIC 1800PF 100V, X7R, 10%, 0805; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 1800PF 100V, X7R, 10%, 0805; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 28AC6262 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
28AC6262
Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 28AC6262
CAPACITOR CERAMIC 1800PF 100V, X7R, 10%, 0805; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 100V, X7R, 10%, 0805; Capacitance:1800pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6262
Product Name Capacitor Ceramic 1800Pf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details