Kyocera Corporation Ceramic Capacitors 08051C163JAT2A

Description
0.016µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.016µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10426-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10426-6-ND
Ceramic Capacitors 478-10426-6-ND
0.016µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.016µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10426-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10426-2-ND
Ceramic Capacitors 478-10426-2-ND
0.016µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.016µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10426-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10426-1-ND
Ceramic Capacitors 478-10426-1-ND
0.016µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.016µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.016uF 100V Capacitor
60-08051C163JAT2A
SMD 0.016uF 100V Capacitor 60-08051C163JAT2A
Cap Ceramic 0.016uF 100V X7R 5% Pad SMD 0805 125°C T/R Product overview: 08051C163JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.016uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C163JAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.016uF 100V X7R 5% Pad SMD 0805 125°C T/R Product overview: 08051C163JAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.016uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.016uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C163JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 0.016Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6024 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.016Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J6024
Capacitor Ceramic 0.016Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J6024
CAPACITOR CERAMIC 0.016UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:16000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.016UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:16000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08051C163JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C163JAT2A
Ceramic Capacitors 08051C163JAT2A
CAP CER 0.016UF 100V X7R 0805

CAP CER 0.016UF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10426-6-ND 478-10426-2-ND 60-08051C163JAT2A 55J6024 08051C163JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.016uF 100V Capacitor Capacitor Ceramic 0.016Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0160 microF 0.0160 microF 0.0160 microF 0.0160 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 105MKP275KG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details