Kyocera Corporation Ceramic Capacitors 08051C153K4T2A

Description
CAP CER 0.015UF 100V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.015UF 100V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR72A153KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A153KTCT-ND
Ceramic Capacitors 478-KAM21BR72A153KTCT-ND
CAP CER 0.015UF 100V X7R 0805

CAP CER 0.015UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72A153KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A153KTTR-ND
Ceramic Capacitors 478-KAM21BR72A153KTTR-ND
0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72A153KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A153KTDKR-ND
Ceramic Capacitors 478-KAM21BR72A153KTDKR-ND
CAP CER 0.015UF 100V X7R 0805

CAP CER 0.015UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 08051C153K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C153K4T2A
Ceramic Capacitors 08051C153K4T2A
CAP CER 0.015UF 100V X7R 0805

CAP CER 0.015UF 100V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 66M3495 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
66M3495
Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 66M3495
CAPACITOR CERAMIC 0.015UF 100V, X7R, 10%, 0805; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 100V, X7R, 10%, 0805; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21BR72A153KTCT-ND 478-KAM21BR72A153KTDKR-ND 08051C153K4T2A 66M3495
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.015Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers