CAPACITOR CERAMIC 0.015UF 100V, X7R, 5%, 0805; Capacitance:0.015µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 78M3763 |
| Product Name | Capacitor Ceramic 0.015Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition; Ceramic |