CERAMIC CAPACITOR 1500PF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP, 1500PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 1500PF 100V X7R 0805
100V 1.5nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 55J6015 | 66AH8169 | 08051C152JAT2A | 17928-08051C152JAT2A |
| Product Name | Ceramic Capacitor 1500Pf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx | Cap, 1500Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx | Ceramic Capacitors | 100V 1.5nF X7R ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 100 volts | 100 volts |