Manufacturer: AVX Corporation
Win Source Part Number: 853391-08051C123KAT2
Features: 0.012 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10424-2, 478-10424-1, 08051C123KAT2A-ND, 478-10424-6
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21NR72A123KT NEW GLOBAL PN 100V 0.012 A 581-KGM21NR72A123KT Product overview: 08051C123KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.012 A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.012 A, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C123KAT2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 08051C123KAT2A
KYOCERA AVX 08051C123KAT2A
CERAMIC CAPACITOR 0.012UF 100V, X7R, 10%, 0805; Capacitance:12000pF;
SMD Multilayer Ceramic Capacitor, 0.012 F, 10%, X7R, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 853391-08051C123KAT2A | 60-08051C123KAT2A | 1364703 | 61H7598 | 50R8355 |
| Product Name | Ceramic Capacitors - 08051C123KAT2A | SMD 100V 0.012 A Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitor 0.012Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.012 F, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; X5R | |||
| Capacitance Range | 0.0120 microF | 0.0120 microF | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |