Kyocera Corporation Ceramic Capacitors 08051C105K4Z2A

Description
1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21KR72A105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A105KUTR-ND
Ceramic Capacitors 478-KAF21KR72A105KUTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR72A105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A105KUCT-ND
Ceramic Capacitors 478-KAF21KR72A105KUCT-ND
1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR72A105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A105KUDKR-ND
Ceramic Capacitors 478-KAF21KR72A105KUDKR-ND
1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08051C105K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C105K4Z2A
Ceramic Capacitors 08051C105K4Z2A
CAP CER 1UF 100V X7R 0805

CAP CER 1UF 100V X7R 0805

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 67AH8746 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
67AH8746
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 67AH8746
CAP, AEC-Q200, 1UF, 100V, MLCC, 0805; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 100V, MLCC, 0805; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 67AH8747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
67AH8747
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 67AH8747
CAP, AEC-Q200, 1UF, 100V, MLCC, 0805; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 100V, MLCC, 0805; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF21KR72A105KUTR-ND 478-KAF21KR72A105KUDKR-ND 08051C105K4Z2A 67AH8746
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details