CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Case Size:0805 RoHS Compliant: Yes
CAP, MLCC, X7R, 0.1UF, 100V, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:2.01mm RoHS Compliant: Yes
CAP CER 0.1UF 100V X7R 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 96Y8431 | 08051C104M4Z2A |
| Product Name | Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 100 volts | 100 volts |