Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08051C104K4T2A

Description
KYOCERA AVX 08051C104K4T2A
Request a Quote Datasheet
Description
KYOCERA AVX 08051C104K4T2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364700 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364700
MLCCs - Multilayer Ceramic Capacitors 1364700
KYOCERA AVX 08051C104K4T2A

KYOCERA AVX 08051C104K4T2A

Supplier's Site
Singapore, Singapore
SMD 100V 0.1uF Capacitor
60-08051C104K4T2A
SMD 100V 0.1uF Capacitor 60-08051C104K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR72A104KU NW G LOB PN 100V 0.1uF X7 A 581-KAM21KR72A104KU Product overview: 08051C104K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C104K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21KR72A104KU NW G LOB PN 100V 0.1uF X7 A 581-KAM21KR72A104KU Product overview: 08051C104K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C104K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08051C104K4T2A - 904700-08051C104K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051C104K4T2A
904700-08051C104K4T2A
Ceramic Capacitors - 08051C104K4T2A 904700-08051C104K4T2A
Manufacturer: AVX Corporation Win Source Part Number: 904700-08051C104K4T2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4525-6, 08051C104K4T2A/2K, 478-4525-2, 478-4525-1, 08051C104K4T2A\\2K

Manufacturer: AVX Corporation
Win Source Part Number: 904700-08051C104K4T2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-4525-6, 08051C104K4T2A/2K, 478-4525-2, 478-4525-1, 08051C104K4T2A\\2K

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR72A104KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A104KUTR-ND
Ceramic Capacitors 478-KAM21KR72A104KUTR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR72A104KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A104KUDKR-ND
Ceramic Capacitors 478-KAM21KR72A104KUDKR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR72A104KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A104KUCT-ND
Ceramic Capacitors 478-KAM21KR72A104KUCT-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 06AC2542 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
06AC2542
Cap, 0.1Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 06AC2542
CAP, 0.1µF, 100V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.1µF, 100V, 10%, X7R, 0805, REEL; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.1 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx - 85R5692 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.1 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
85R5692
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.1 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx 85R5692
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.1 F, 10%, X7R, 100 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.1 F, 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08051C104K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C104K4T2A
Ceramic Capacitors 08051C104K4T2A
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site Datasheet
CAP CER 0.1UF 100V X7R 0805 - 66-08051C104K4T2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 100V X7R 0805
66-08051C104K4T2A
CAP CER 0.1UF 100V X7R 0805 66-08051C104K4T2A
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364700 60-08051C104K4T2A 904700-08051C104K4T2A 478-KAM21KR72A104KUTR-ND 478-KAM21KR72A104KUDKR-ND 06AC2542 85R5692 08051C104K4T2A 66-08051C104K4T2A
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 100V 0.1uF Capacitor Ceramic Capacitors - 08051C104K4T2A Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.1 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx Ceramic Capacitors CAP CER 0.1UF 100V X7R 0805
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB252K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details