Kyocera Corporation Ceramic Capacitors 08051C104J4T2A

Description
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21KR72A104JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A104JUTR-ND
Ceramic Capacitors 478-KAM21KR72A104JUTR-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR72A104JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A104JUCT-ND
Ceramic Capacitors 478-KAM21KR72A104JUCT-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21KR72A104JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21KR72A104JUDKR-ND
Ceramic Capacitors 478-KAM21KR72A104JUDKR-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 67AH8745 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
67AH8745
Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 67AH8745
CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 100V, MLCC, 0805; Capacitance:0.1µF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8168
Cap, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8168
CAP, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER 0.1UF 100V X7R 0805 - 66-08051C104J4T2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 100V X7R 0805
66-08051C104J4T2A
CAP CER 0.1UF 100V X7R 0805 66-08051C104J4T2A
CAP CER 0.1UF 100V X7R 0805

CAP CER 0.1UF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21KR72A104JUTR-ND 478-KAM21KR72A104JUDKR-ND 67AH8745 66AH8168 66-08051C104J4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx Cap, 0.1Uf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx CAP CER 0.1UF 100V X7R 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details