AVX Corporation Ceramic Capacitors 08051C103K4Z2A

Description
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21BR72A103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR72A103KTDKR-ND
Ceramic Capacitors 478-KAF21BR72A103KTDKR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21BR72A103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR72A103KTCT-ND
Ceramic Capacitors 478-KAF21BR72A103KTCT-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21BR72A103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR72A103KTTR-ND
Ceramic Capacitors 478-KAF21BR72A103KTTR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 100V 0.01uF Capacitor
60-08051C103K4Z2A
SMD 100V 0.01uF Capacitor 60-08051C103K4Z2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF21BR72A103KT NW G LOB PN 100V 0.01uF X A 581-KAF21BR72A103KT Product overview: 08051C103K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C103K4Z2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF21BR72A103KT NW G LOB PN 100V 0.01uF X A 581-KAF21BR72A103KT Product overview: 08051C103K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C103K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356654 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356654
MLCCs - Multilayer Ceramic Capacitors 1356654
KYOCERA AVX 08051C103K4Z2A

KYOCERA AVX 08051C103K4Z2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351332 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351332
MLCCs - Multilayer Ceramic Capacitors 1351332
KYOCERA AVX 08051C103K4Z2A

KYOCERA AVX 08051C103K4Z2A

Supplier's Site
Ceramic Capacitors - 08051C103K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C103K4Z2A
Ceramic Capacitors 08051C103K4Z2A
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J6002 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J6002
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J6002
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 50AH3289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
50AH3289
Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 50AH3289
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 10AC9619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
10AC9619
Cap, 0.01Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 10AC9619
CAP, 0.01µF, 100V, 10%, X7R, 0805, REEL; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, X7R, 0805, REEL; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF21BR72A103KTDKR-ND 478-KAF21BR72A103KTCT-ND 60-08051C103K4Z2A 1356654 08051C103K4Z2A 55J6002 50AH3289 10AC9619
Product Name Ceramic Capacitors Ceramic Capacitors SMD 100V 0.01uF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0805; Capacitance Kyocera Avx Cap, 0.01Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers