Kyocera Corporation Ceramic Capacitors 08051C103K4T2A

Description
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR72A103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A103KTCT-ND
Ceramic Capacitors 478-KAM21BR72A103KTCT-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72A103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A103KTDKR-ND
Ceramic Capacitors 478-KAM21BR72A103KTDKR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72A103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A103KTTR-ND
Ceramic Capacitors 478-KAM21BR72A103KTTR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1351330 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351330
MLCCs - Multilayer Ceramic Capacitors 1351330
KYOCERA AVX 08051C103K4T2A

KYOCERA AVX 08051C103K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356650 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356650
MLCCs - Multilayer Ceramic Capacitors 1356650
KYOCERA AVX 08051C103K4T2A

KYOCERA AVX 08051C103K4T2A

Supplier's Site
Ceramic Capacitors - 08051C103K4T2A - 904699-08051C103K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051C103K4T2A
904699-08051C103K4T2A
Ceramic Capacitors - 08051C103K4T2A 904699-08051C103K4T2A
Manufacturer: AVX Corporation Win Source Part Number: 904699-08051C103K4T2 A Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5310-6, 08051C103K4T2A/4K, 478-5310-2, 478-5310-1, 08051C103K4T2A-ND, 08051C103K4T2A\\4K

Manufacturer: AVX Corporation
Win Source Part Number: 904699-08051C103K4T2A
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5310-6, 08051C103K4T2A/4K, 478-5310-2, 478-5310-1, 08051C103K4T2A-ND, 08051C103K4T2A\\4K

Buy Now Datasheet
Singapore, Singapore
SMD 100V 0.01uF Capacitor
60-08051C103K4T2A
SMD 100V 0.01uF Capacitor 60-08051C103K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BR72A103KT NW G LOB PN 100V 0.01uF X A 581-KAM21BR72A103KT Product overview: 08051C103K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C103K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM21BR72A103KT NW G LOB PN 100V 0.01uF X A 581-KAM21BR72A103KT Product overview: 08051C103K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051C103K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
08051C103K4T2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 08051C103K4T2A
100V 10nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 10nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx - 55J6000 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx
55J6000
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx 55J6000
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4480
Cap, 0.01Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4480
CAP, 0.01µF, 100V, 10%, X7R, 0805, REEL; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 100V, 10%, X7R, 0805, REEL; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx - 95W9269 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx
95W9269
Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx 95W9269
SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.01 F, 10%, X7R, 100 V RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.01 F, 10%, X7R, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.01Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 95W2727 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.01Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
95W2727
Mlcc Capacitor, 0.01Uf, 100V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 95W2727
MLCC CAPACITOR, 0.01UF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

MLCC CAPACITOR, 0.01UF, 100V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08051C103K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C103K4T2A
Ceramic Capacitors 08051C103K4T2A
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Supplier's Site Datasheet
CAP CER 10000PF 100V X7R 0805 - 66-08051C103K4T2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 100V X7R 0805
66-08051C103K4T2A
CAP CER 10000PF 100V X7R 0805 66-08051C103K4T2A
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21BR72A103KTCT-ND 478-KAM21BR72A103KTDKR-ND 1351330 904699-08051C103K4T2A 60-08051C103K4T2A 08051C103K4T2A 55J6000 13AC4480 95W9269 08051C103K4T2A 66-08051C103K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 08051C103K4T2A SMD 100V 0.01uF Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0805; Capacitance Kyocera Avx Cap, 0.01Μf, 100V, 10%, X7R, 0805, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.01 F, 10%, X7R, 100 V Rohs Compliant Kyocera Avx Ceramic Capacitors CAP CER 10000PF 100V X7R 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C152K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details