Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08051C103JAT2A

Description
KYOCERA AVX 08051C103JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08051C103JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351329 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351329
MLCCs - Multilayer Ceramic Capacitors 1351329
KYOCERA AVX 08051C103JAT2A

KYOCERA AVX 08051C103JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364699 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364699
MLCCs - Multilayer Ceramic Capacitors 1364699
KYOCERA AVX 08051C103JAT2A

KYOCERA AVX 08051C103JAT2A

Supplier's Site
Ceramic Capacitors - 08051C103JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C103JAT2A
Ceramic Capacitors 08051C103JAT2A
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx - 96M1352 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx
96M1352
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx 96M1352
CERAMIC CAPACITOR 0.01UF 100V, X7R, 5%, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 5%, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 89C1097 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
89C1097
Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 89C1097
CERAMIC CAPACITOR 0.01UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 100V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx - 13AC4479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 100V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx
13AC4479
Cap, 0.01Μf, 100V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx 13AC4479
CAP, 0.01µF, 100V, 5%, X7R, 0805, REEL; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 100V, 5%, X7R, 0805, REEL; Capacitance:10000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351329 08051C103JAT2A 96M1352 13AC4479
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 100V, X7R, 5%, 0805; Capacitance Kyocera Avx Cap, 0.01Μf, 100V, 5%, X7R, 0805, Reel; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers