Kyocera Corporation Ceramic Capacitors 08051C103J4T2A

Description
CAP CER 10000PF 100V X7R 0805
Request a Quote Datasheet
Description
CAP CER 10000PF 100V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR72A103JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A103JTDKR-ND
Ceramic Capacitors 478-KAM21BR72A103JTDKR-ND
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72A103JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A103JTCT-ND
Ceramic Capacitors 478-KAM21BR72A103JTCT-ND
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72A103JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A103JTTR-ND
Ceramic Capacitors 478-KAM21BR72A103JTTR-ND
10000pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5996 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5996
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5996
CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BR72A103JTDKR-ND 478-KAM21BR72A103JTCT-ND 55J5996
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M15G330K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details