Kyocera Corporation Ceramic Capacitor 8.2Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx 08051A8R2CAT2A

Description
CERAMIC CAPACITOR 8.2PF 100V, C0G, 0.25pF, 0805; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 8.2PF 100V, C0G, 0.25pF, 0805; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 8.2Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx - 96M1350 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8.2Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx
96M1350
Ceramic Capacitor 8.2Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx 96M1350
CERAMIC CAPACITOR 8.2PF 100V, C0G, 0.25pF, 0805; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8.2PF 100V, C0G, 0.25pF, 0805; Capacitance:8.2pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx - 55J5955 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx
55J5955
Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx 55J5955
CAPACITOR CERAMIC 8.2PF 100V, C0G, 0.25pF, 0805; Capacitance:8.2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 8.2PF 100V, C0G, 0.25pF, 0805; Capacitance:8.2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Cap, 8.2Pf, 100V, C0G, 0805, Reel; Capacitance Kyocera Avx - 13AC4478 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 100V, C0G, 0805, Reel; Capacitance Kyocera Avx
13AC4478
Cap, 8.2Pf, 100V, C0G, 0805, Reel; Capacitance Kyocera Avx 13AC4478
CAP, 8.2PF, 100V, C0G, 0805, REEL; Capacitance:8.2pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 8.2PF, 100V, C0G, 0805, REEL; Capacitance:8.2pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 96M1350 55J5955 13AC4478
Product Name Ceramic Capacitor 8.2Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx Capacitor Ceramic 8.2Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx Cap, 8.2Pf, 100V, C0G, 0805, Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF
WVDC 100 volts 100 volts
Packing Method Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details