Kyocera Corporation Cap, 820Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 08051A821JAT2A

Description
CAP, 820PF, 100V, MLCC, 0805; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes
Description
CAP, 820PF, 100V, MLCC, 0805; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 820Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 60R6268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
60R6268
Cap, 820Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 60R6268
CAP, 820PF, 100V, MLCC, 0805; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 820PF, 100V, MLCC, 0805; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 820Pf, 100V, 0805, Reel; Capacitance Kyocera Avx - 30H0724 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 820Pf, 100V, 0805, Reel; Capacitance Kyocera Avx
30H0724
Cap, Mlcc, C0G, 820Pf, 100V, 0805, Reel; Capacitance Kyocera Avx 30H0724
CAP, MLCC, C0G, 820PF, 100V, 0805, REEL; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 820PF, 100V, 0805, REEL; Capacitance:820pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 820Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8165
Cap, 820Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8165
CAP, 820PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 820PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 60R6268 66AH8165
Product Name Cap, 820Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx Cap, 820Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details