Kyocera Corporation Ceramic Capacitors 08051A750JAT2A

Description
75pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
75pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3743-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3743-6-ND
Ceramic Capacitors 478-3743-6-ND
75pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

75pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3743-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3743-2-ND
Ceramic Capacitors 478-3743-2-ND
75pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

75pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3743-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3743-1-ND
Ceramic Capacitors 478-3743-1-ND
75pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

75pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 75Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5947 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 75Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5947
Ceramic Capacitor 75Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5947
CERAMIC CAPACITOR 75PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:75pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 75PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:75pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 75 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9266 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 75 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9266
Smd Multilayer Ceramic Capacitor, 75 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9266
SMD Multilayer Ceramic Capacitor, 75 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 75 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3743-6-ND 478-3743-2-ND 55J5947 95W9266
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 75Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 75 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers