6.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
6.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
6.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, MLCC, C0G, 6.2PF, 100V, 0805; Capacitance:6.2pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-08051A6R2BAT2ACT-ND | 478-08051A6R2BAT2ADKR-ND | 56K4447 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, C0G, 6.2Pf, 100V, 0805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 100 volts | 100 volts | 100 volts |