AVX Corporation Ceramic Capacitor 680Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 08051A681JAT2A.

Description
CERAMIC CAPACITOR 680PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 680PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 680Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 28AC6256 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
28AC6256
Ceramic Capacitor 680Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 28AC6256
CERAMIC CAPACITOR 680PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:680pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6256
Product Name Ceramic Capacitor 680Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers