Kyocera Corporation Ceramic Capacitor 68Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 08051A680KAT2A

Description
CERAMIC CAPACITOR 68PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 68PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 68Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5935 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5935
Ceramic Capacitor 68Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5935
CERAMIC CAPACITOR 68PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5935
Product Name Ceramic Capacitor 68Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details