Kyocera Corporation Ceramic Capacitors 08051A680J4T2A

Description
CAP CER 68PF 100V NP0 0805
Datasheet
Description
CAP CER 68PF 100V NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A680J4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A680J4T2A
Ceramic Capacitors 08051A680J4T2A
CAP CER 68PF 100V NP0 0805

CAP CER 68PF 100V NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 68Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3474 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
66M3474
Capacitor Ceramic 68Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 66M3474
CAPACITOR CERAMIC 68PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Case Size:0805 RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Case Size:0805 RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Aec-Q200, 68Pf, 100V, 0805; Capacitance Kyocera Avx - 96Y8420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 68Pf, 100V, 0805; Capacitance Kyocera Avx
96Y8420
Cap, Mlcc, Aec-Q200, 68Pf, 100V, 0805; Capacitance Kyocera Avx 96Y8420
CAP, MLCC, AEC-Q200, 68PF, 100V, 0805; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 68PF, 100V, 0805; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08051A680J4T2A 66M3474
Product Name Ceramic Capacitors Capacitor Ceramic 68Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications Automotive
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 106PPS700KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details