Kyocera Corporation Ceramic Capacitors 08051A620JAT2A

Description
62pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
62pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6215-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6215-2-ND
Ceramic Capacitors 478-6215-2-ND
62pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

62pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6215-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6215-1-ND
Ceramic Capacitors 478-6215-1-ND
62pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

62pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6215-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6215-6-ND
Ceramic Capacitors 478-6215-6-ND
62pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

62pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 62Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5923 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 62Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5923
Ceramic Capacitor 62Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5923
CERAMIC CAPACITOR 62PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:62pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 62PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:62pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-6215-2-ND 478-6215-6-ND 55J5923
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 62Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers