Kyocera Corporation Ceramic Capacitors 08051A620GAT2A

Description
62pF ±2% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
62pF ±2% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A620GAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A620GAT2A-ND
Ceramic Capacitors 08051A620GAT2A-ND
62pF ±2% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

62pF ±2% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08051A620GAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A620GAT2A
Ceramic Capacitors 08051A620GAT2A
CAP CER 62PF 100V C0G/NP0 0805

CAP CER 62PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 08051A620GAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051A620GAT2A
Capacitors - Ceramic Capacitors 08051A620GAT2A
CAP CER 62PF 100V C0G/NP0 0805

CAP CER 62PF 100V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 08051A620GAT2A-ND 08051A620GAT2A 08051A620GAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Film Paper Film Capacitors - 254LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-20X20X5-G-391-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details