Kyocera Corporation Capacitor,ceramic,5.6Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 08051A5R6CAT4A

Description
Capacitor,Ceramic,5. 6pF,100VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes
Datasheet
Description
Capacitor,Ceramic,5. 6pF,100VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,5.6Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J5884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,5.6Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J5884
Capacitor,ceramic,5.6Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J5884
Capacitor,Ceramic,5. 6pF,100VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,5.6pF,100VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08051A5R6CAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A5R6CAT4A
Ceramic Capacitors 08051A5R6CAT4A
CAP CER 5.6PF 100V C0G/NP0 0805

CAP CER 5.6PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J5884 08051A5R6CAT4A
Product Name Capacitor,ceramic,5.6Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details