Kyocera Corporation Ceramic Capacitors 08051A5R0CAT2A

Description
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6039-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6039-6-ND
Ceramic Capacitors 478-6039-6-ND
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6039-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6039-1-ND
Ceramic Capacitors 478-6039-1-ND
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6039-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6039-2-ND
Ceramic Capacitors 478-6039-2-ND
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 5Pf, 100V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx - 06AC6703 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Pf, 100V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx
06AC6703
Cap, 5Pf, 100V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx 06AC6703
CAP, 5PF, 100V, C0G/NP0, 0805, REEL; Capacitance:5pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 5PF, 100V, C0G/NP0, 0805, REEL; Capacitance:5pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 5 Pf, 0.25Pf, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9262 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 5 Pf, 0.25Pf, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9262
Multilayer Ceramic Capacitor, 5 Pf, 0.25Pf, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9262
Multilayer Ceramic Capacitor, 5 pF, 0.25pF, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 5 pF, 0.25pF, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-6039-6-ND 478-6039-1-ND 06AC6703 95W9262
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5Pf, 100V, C0G/np0, 0805, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 5 Pf, 0.25Pf, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details