Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08051A561JAT2A

Description
KYOCERA AVX 08051A561JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08051A561JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351320 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351320
MLCCs - Multilayer Ceramic Capacitors 1351320
KYOCERA AVX 08051A561JAT2A

KYOCERA AVX 08051A561JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356642 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356642
MLCCs - Multilayer Ceramic Capacitors 1356642
KYOCERA AVX 08051A561JAT2A

KYOCERA AVX 08051A561JAT2A

Supplier's Site
Ceramic Capacitor 560Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 90C1110 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
90C1110
Ceramic Capacitor 560Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 90C1110
CERAMIC CAPACITOR 560PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Cap, 560Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx - 12AC6796 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx
12AC6796
Cap, 560Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx 12AC6796
CAP, 560PF, 100V, 5%, C0G, 0805, REEL; Capacitance:560pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, 560PF, 100V, 5%, C0G, 0805, REEL; Capacitance:560pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9264 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9264
Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9264
Multilayer Ceramic Capacitor, 560 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 560 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08051A561JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A561JAT2A
Ceramic Capacitors 08051A561JAT2A
CAP CER 560PF 100V C0G/NP0 0805

CAP CER 560PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1351320 90C1110 12AC6796 95W9264 08051A561JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 560Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 560Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 560 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details