Kyocera Corporation Capacitor Ceramic 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 08051A560JAT4A

Description
CAPACITOR CERAMIC 56PF 100V, C0G, 5%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 56PF 100V, C0G, 5%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 30H0713 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
30H0713
Capacitor Ceramic 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 30H0713
CAPACITOR CERAMIC 56PF 100V, C0G, 5%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC 56PF 100V, C0G, 5%, 0805; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0713
Product Name Capacitor Ceramic 56Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers