CAPACITOR CERAMIC 51PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:51pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC6253 |
| Product Name | Capacitor Ceramic 51Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |