Kyocera Corporation Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 08051A4R7CAT2A

Description
CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx - 65H4963 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
65H4963
Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 65H4963
CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx - 96M1341 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx
96M1341
Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, 0805; Capacitance Kyocera Avx 96M1341
CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.25pF, 0805; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.25pF, 0805; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4.7 Pf, 0.25Pf, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9259 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 Pf, 0.25Pf, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9259
Smd Multilayer Ceramic Capacitor, 4.7 Pf, 0.25Pf, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9259
SMD Multilayer Ceramic Capacitor, 4.7 pF, 0.25pF, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 pF, 0.25pF, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 65H4963 95W9259
Product Name Ceramic Capacitor 4.7Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4.7 Pf, 0.25Pf, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers