Kyocera Corporation Ceramic Capacitors 08051A471J4T2A

Description
CAP CER 470PF 100V NP0 0805
Request a Quote Datasheet
Description
CAP CER 470PF 100V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG2A471JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A471JTCT-ND
Ceramic Capacitors 478-KAM21BCG2A471JTCT-ND
CAP CER 470PF 100V NP0 0805

CAP CER 470PF 100V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A471JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A471JTTR-ND
Ceramic Capacitors 478-KAM21BCG2A471JTTR-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A471JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A471JTDKR-ND
Ceramic Capacitors 478-KAM21BCG2A471JTDKR-ND
CAP CER 470PF 100V NP0 0805

CAP CER 470PF 100V NP0 0805

Buy Now Datasheet
Ceramic Capacitor 470Pf 100V, C0G, 0805, Full Reel; Capacitance Kyocera Avx - 66M3467 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 100V, C0G, 0805, Full Reel; Capacitance Kyocera Avx
66M3467
Ceramic Capacitor 470Pf 100V, C0G, 0805, Full Reel; Capacitance Kyocera Avx 66M3467
CERAMIC CAPACITOR 470PF 100V, C0G, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 100V, C0G, 0805, FULL REEL; Capacitance:470pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BCG2A471JTCT-ND 478-KAM21BCG2A471JTDKR-ND 66M3467
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 470Pf 100V, C0G, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - CK05BX332K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers