100V 47pF C0G ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CERAMIC CAPACITOR 47PF 100V, C0G, 5%, 0805; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
CERAMIC CAPACITOR 47PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:47pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°CRoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 47 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 47PF 100V C0G/NP0 0805
| RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1351311 | 08051A470JAT2A | 96K4772 | 07H9162 | 07WX6783 | 08051A470JAT2A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitor 47Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx | Ceramic Capacitor 47Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 47 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |