Kyocera Corporation Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx 08051A470FAT2A

Description
CAP, 47PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES
Description
CAP, 47PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8162
Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8162
CAP, 47PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, Mlcc, C0G, 47Pf, 100V, 0805; Capacitance Kyocera Avx - 39C1723 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 100V, 0805; Capacitance Kyocera Avx
39C1723
Cap, Mlcc, C0G, 47Pf, 100V, 0805; Capacitance Kyocera Avx 39C1723
CAP, MLCC, C0G, 47PF, 100V, 0805; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 100V, 0805; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66AH8162 39C1723
Product Name Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx Cap, Mlcc, C0G, 47Pf, 100V, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details