Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08051A390JAT2A

Description
KYOCERA AVX 08051A390JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08051A390JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1351308 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351308
MLCCs - Multilayer Ceramic Capacitors 1351308
KYOCERA AVX 08051A390JAT2A

KYOCERA AVX 08051A390JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364690 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364690
MLCCs - Multilayer Ceramic Capacitors 1364690
KYOCERA AVX 08051A390JAT2A

KYOCERA AVX 08051A390JAT2A

Supplier's Site
Ceramic Capacitor 39Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1339 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1339
Ceramic Capacitor 39Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1339
CERAMIC CAPACITOR 39PF 100V, C0G, 5%, 0805; Capacitance:39pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 100V, C0G, 5%, 0805; Capacitance:39pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 39Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 30H0700 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
30H0700
Ceramic Capacitor 39Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 30H0700
CERAMIC CAPACITOR 39PF 100V, C0G, 5%, 0805; Capacitance:39pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 100V, C0G, 5%, 0805; Capacitance:39pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
CAP CER 39PF 100V C0G/NP0 0805 - 66-08051A390JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 39PF 100V C0G/NP0 0805
66-08051A390JAT2A
CAP CER 39PF 100V C0G/NP0 0805 66-08051A390JAT2A
CAP CER 39PF 100V C0G/NP0 0805

CAP CER 39PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - 08051A390JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A390JAT2A
Ceramic Capacitors 08051A390JAT2A
CAP CER 39PF 100V C0G/NP0 0805

CAP CER 39PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351308 96M1339 66-08051A390JAT2A 08051A390JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 39Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx CAP CER 39PF 100V C0G/NP0 0805 Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition; Ceramic Ceramic Composition
Capacitance Type Fixed Fixed
Capacitance Range 3.90E-5 microF 3.90E-5 microF 3.90E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R105K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1912960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers