Kyocera Corporation Ceramic Capacitors 08051A360JAT2A

Description
36pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
36pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10396-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10396-1-ND
Ceramic Capacitors 478-10396-1-ND
36pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

36pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10396-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10396-6-ND
Ceramic Capacitors 478-10396-6-ND
36pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

36pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10396-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10396-2-ND
Ceramic Capacitors 478-10396-2-ND
36pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

36pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 36Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5835 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 36Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5835
Ceramic Capacitor 36Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5835
CERAMIC CAPACITOR 36PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:36pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 36PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:36pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10396-1-ND 478-10396-6-ND 55J5835
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 36Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details