Kyocera Corporation Ceramic Capacitors 08051A330MAT2A

Description
CAP CER 33PF 100V NP0 0805
Datasheet
Description
CAP CER 33PF 100V NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A330MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A330MAT2A
Ceramic Capacitors 08051A330MAT2A
CAP CER 33PF 100V NP0 0805

CAP CER 33PF 100V NP0 0805

Supplier's Site Datasheet
Capacitor, Ceramic, 33Pf, 100V, 0805; Capacitance Kyocera Avx - 55J5827 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 33Pf, 100V, 0805; Capacitance Kyocera Avx
55J5827
Capacitor, Ceramic, 33Pf, 100V, 0805; Capacitance Kyocera Avx 55J5827
CAPACITOR, CERAMIC, 33pF, 100V, 0805; Capacitance:33pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

CAPACITOR, CERAMIC, 33pF, 100V, 0805; Capacitance:33pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08051A330MAT2A 55J5827
Product Name Ceramic Capacitors Capacitor, Ceramic, 33Pf, 100V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
CAPACITOR;CERAMIC;CAP .1UF;TOL+-20%;RADIAL;VOL-RTG 50V - 70186264 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details